EN
  • EN
  • DE

LM5Z2V7T1G

Part No LM5Z2V7T1G
Manufacturer Leshan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827884-LM5Z2V7T1G
Ultra Librarian 3D Model Ultra Librarian LM5Z2V7T1G CAD Model

Description

The LM5Z2V7T1G is a Zener diode manufactured by Leshan Radio. Zener diodes are specifically designed to operate in the reverse breakdown region, maintaining a nearly constant voltage across their terminals over a wide range of currents. This makes them suitable for voltage regulation and overvoltage protection applications.

Applications:

  • Voltage Regulation: Used to maintain a stable voltage in electronic circuits, ensuring consistent performance of sensitive components.
  • Overvoltage Protection: Protects circuits from damage caused by voltage spikes or surges.
  • Clipping Circuits: Shapes waveforms by limiting the voltage to a specific level.
  • Voltage Shifting: Shifts the voltage level of a signal.
  • Reference Voltage: Provides a stable reference voltage for comparators and other circuits.

Features:

  • Zener Voltage: Precisely defined reverse breakdown voltage. In this case, around 2.7V.
  • Low Leakage Current: Minimizes current flow when the diode is reverse biased below the Zener voltage.
  • Sharp Breakdown Characteristic: Provides a well-defined and stable Zener voltage.
  • Small Package Size: Allows for compact circuit designs.
  • High Surge Current Capability: Withstands high current surges without damage.

Benefits:

  • Stable Voltage Regulation: Provides a consistent and reliable voltage source.
  • Effective Overvoltage Protection: Protects circuits from damage caused by voltage transients.
  • Compact Design: The small package size allows for space-saving circuit layouts.
  • Reliable Performance: Designed for stable and consistent operation.

Technical Specifications:

The LM5Z2V7T1G has a Zener voltage of approximately 2.7V. The exact voltage and tolerance can be found in the datasheet. It also specifies the maximum power dissipation, reverse leakage current, and forward voltage drop. The operating temperature range is also specified in the datasheet. Refer to the manufacturer's datasheet for detailed electrical characteristics and performance graphs. The package type is likely a SOD-523 or similar small surface-mount package.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3,270+ $0.0153 $50.0310
7,940+ $0.0126 $100.0440
12,300+ $0.0122 $150.0600
16,950+ $0.0118 $200.0100
21,930+ $0.0114 $250.0020
29,415+ $0.0102 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 124,340 pieces
MOQ: 3270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess