The LBZX84C36LT1G is a surface-mount Zener diode manufactured by Leshan Radio. It's designed for voltage regulation and transient voltage suppression in various electronic circuits. Its main function is to protect sensitive components from voltage spikes and maintain a stable voltage level.
Applications:
- Voltage regulation in power supplies for consumer electronics.
- Transient voltage suppression in automotive electronics systems.
- Overvoltage protection in industrial control equipment.
- Voltage clamping in portable electronic devices (smartphones, tablets).
- Protection of microcontrollers and other integrated circuits from voltage surges.
Features:
- SOT-23 Package: Industry-standard surface-mount package for easy assembly.
- Zener Voltage: 36V Zener voltage for precise voltage regulation.
- Low Reverse Leakage Current: Minimizes power loss and increases energy efficiency.
- High Surge Current Capability: Provides robust protection against transient voltages.
- RoHS Compliant: Environmentally friendly, lead-free construction.
Benefits:
- Ensures stable and reliable voltage regulation, improving circuit performance.
- Protects sensitive components from damage caused by overvoltage, extending product lifespan.
- Simplifies PCB design and assembly due to its small size and surface-mount configuration.
- Reduces power consumption, leading to increased energy efficiency.
- Offers a cost-effective solution for voltage regulation and transient voltage suppression.
Additional Details:
The LBZX84C36LT1G Zener diode has a power dissipation rating of typically 350 mW. It operates within a temperature range of -65°C to +150°C, making it suitable for a wide range of applications. The SOT-23 package is compatible with automated assembly processes, reducing manufacturing costs. A resistor is generally connected in series with the Zener diode to limit current. The forward voltage of the diode is approximately 0.9V. It is often used in applications where electrostatic discharge (ESD) protection is required.