The LBZX84C12LT1G is a surface-mount Zener diode manufactured by Leshan Radio. It is designed for voltage regulation and transient protection in various electronic applications. It comes in a SOD-523 package.
Applications:
- Voltage Regulation
- Transient Voltage Suppression
- Mobile Devices
- Portable Electronics
- Consumer Electronics
Features:
- Zener Voltage: 12V
- Package: SOD-523
- Surface Mount Device (SMD)
- Low Leakage Current
- Tight Tolerance on Zener Voltage
Benefits:
- Stable Voltage Regulation: Provides a consistent 12V output, essential for reliable circuit operation.
- Transient Suppression: Protects downstream components from voltage spikes, enhancing system durability.
- Compact Size: The SOD-523 package is suitable for high-density PCB layouts.
- Simplified Assembly: Surface mount design streamlines manufacturing processes.
- Extended Lifespan: Designed for long-term reliability in demanding environments.
Additional Details:
The LBZX84C12LT1G Zener diode maintains a nearly constant voltage when reverse biased above its breakdown voltage. Its SOD-523 package allows for compact designs. It's typically used where a stable 12V reference is needed or where circuits require overvoltage protection. The low leakage current helps to reduce power consumption. This diode adheres to RoHS standards.