EN
  • EN
  • DE

LBZT52C5V6T1G

Part No LBZT52C5V6T1G
Manufacturer Leshan Radio
Catalog OEM Parts (J - L)
Description Zener Diodes 5mA 5.6V 500mW 2Pin SOD-123
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 967237-LBZT52C5V6T1G
Categories OEM Parts(J-L)
Manufacturer Leshan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LBZT52C5V6T1G CAD Model

Description

The LBZT52C5V6T1G is a Zener diode manufactured by Leshan Radio. It is designed to provide a stable reference voltage or to protect circuits from voltage surges. The 5V6 in the part number suggests a Zener voltage of 5.6V.

Applications

  • Voltage regulation: Providing a stable voltage reference in power supplies and voltage regulators.
  • Voltage clipping: Limiting the voltage in a circuit to prevent damage.
  • Overvoltage protection: Protecting sensitive circuits from voltage surges and transients.
  • Signal conditioning: Shaping and limiting signals in electronic circuits.
  • Calibration circuits: Providing a precise voltage reference for calibration purposes.

Features

  • Stable Zener voltage: Provides a consistent voltage reference over a wide range of operating conditions.
  • Low dynamic impedance: Minimizes voltage variations with changes in current.
  • Small package size: Compact footprint for space-constrained applications.
  • High surge capability: Withstands high surge currents without degradation.
  • Pb-Free package: Environmentally friendly lead-free packaging.
  • RoHS compliant: Compliant with RoHS environmental standards.

Benefits

  • Precise voltage regulation: Provides a stable and accurate voltage reference.
  • Overvoltage protection: Protects sensitive circuits from damage due to voltage surges.
  • Improved circuit performance: Enhances the performance and reliability of electronic circuits.
  • Simplified circuit design: Easy to integrate into existing circuits.
  • Cost-effective solution: Provides a low-cost solution for voltage regulation and protection.

Additional Details

The LBZT52C5V6T1G has a Zener voltage of 5.6V. The datasheet provides detailed specifications, including the Zener impedance, reverse leakage current, and power dissipation. The small package size makes it suitable for high-density circuit boards. The device is commonly used in various electronic devices for voltage regulation and overvoltage protection.

You May Also Be Interested in

Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
KIWI
Lowest to $0.0839
Samsung
Need more? Email Us
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Leshan Radio
Lowest to $0.0382

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3,335+ $0.0150 $50.0250
8,135+ $0.0123 $100.0605
12,610+ $0.0119 $150.0590
17,245+ $0.0116 $200.0420
22,325+ $0.0112 $250.0400
30,000+ $0.0100 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 3335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess