The LBZT52C24T1G is a surface-mount Zener diode manufactured by Leshan Radio. This diode is designed to provide precise voltage regulation and transient voltage suppression in a variety of electronic circuits. It comes in a small SOT-323 package, making it suitable for applications where space is a constraint.
Applications:
- Voltage Regulation
- Transient Voltage Suppression
- Overvoltage Protection
- Clipping Circuits
- Level Shifting
Features:
- Zener Voltage: 24V
- Tolerance: ±5%
- Package: SOT-323
- Surface Mount Device (SMD)
- Low Leakage Current
- High Surge Current Capability
Benefits:
- Precise Voltage Regulation: The LBZT52C24T1G provides a stable 24V output, ensuring consistent performance of connected circuits.
- Effective Transient Suppression: Protects sensitive components from voltage spikes and surges, enhancing the reliability of electronic devices.
- Compact Size: The small SOT-323 package allows for high-density board layouts, making it ideal for portable and miniaturized devices.
- Easy to Integrate: Surface mount design facilitates automated assembly, reducing manufacturing costs and improving production efficiency.
- Reliable Performance: Designed and manufactured to meet stringent quality standards, ensuring long-term stability and dependable operation.
Additional Details:
The LBZT52C24T1G Zener diode operates by maintaining a nearly constant voltage across its terminals when reverse biased and the breakdown voltage is reached. The SOT-323 package provides good thermal dissipation for its size. It is commonly used in applications where a stable 24V reference voltage is required or where circuits need protection from overvoltage conditions. The device's low leakage current minimizes power loss and ensures efficient operation. The diode is RoHS compliant, meaning it does not contain hazardous substances.