EN
  • EN
  • DE

LENOVO 7XH7A06254 - ThinkSystem SR550/SR650 2.5in SATA/SAS 8-Bay Backplane Kit

Part No LENOVO 7XH7A06254 - ThinkSystem SR550/SR650 2.5in SATA/SAS 8-Bay Backplane Kit
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description Lenovo ThinkSystem SR550/SR650 2.5" SATA/SAS 8-Bay Backplane Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424502-LENOVO 7XH7A06254 - ThinkSystem SR550/SR650 2.5in SATA/SAS 8-Bay Backplane Kit
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 7XH7A06254 - ThinkSystem SR550/SR650 2.5in SATA/SAS 8-Bay Backplane Kit CAD Model

Description

The LENOVO 7XH7A06254 ThinkSystem SR550/SR650 2.5in SATA/SAS 8-Bay Backplane Kit is designed to expand the storage capabilities of the Lenovo ThinkSystem SR550 and SR650 servers. This backplane kit supports up to eight 2.5-inch SATA or SAS drives, enabling a significant increase in storage capacity and flexibility for your server system. Whether you're aiming to accommodate growing data demands or to achieve a higher level of performance through increased storage speed and resilience, this kit provides the necessary foundation. It integrates seamlessly with the server's existing architecture, allowing for easy installation and minimal downtime. The kit's design also ensures optimal airflow and cooling, maintaining the drives' performance stability and longevity. For organizations looking to enhance their server storage without compromising on reliability or performance, the LENOVO 7XH7A06254 backplane kit is an excellent choice.

You May Also Be Interested in

Dell
DELL HP725. Type: Front panel, Product colour: Black, Grey, Compatible products: PowerEdge R710
Need more? Email Us
Dell
CADDY BRACKET R740XD 2.5 TO 3.5 MID
Need more? Email Us
Dell
CADDY BRACKET PRECISION T7600 T7910 2.5 TO 3.5
Need more? Email Us
Dell
CADDY 3.5 XE7420 XE7440
Need more? Email Us
Dell
FRONTBEZEL R520 R720 R820
Need more? Email Us
Dell
FRONTBEZEL R730 R730XD Quick Sync
Need more? Email Us
Dell
FRONTBEZEL R610
Need more? Email Us
Dell
DELL galvanised ears for switch w/8screws N1548P
Need more? Email Us
Dell
DD4200 4U BEZEL
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess