EN
  • EN
  • DE

LENOVO 7SD7A05752 - ThinkSystem 2.5in HUSMM32 1.6TB Performance SAS 12Gb Hot Swap SSD FIPS

Part No LENOVO 7SD7A05752 - ThinkSystem 2.5in HUSMM32 1.6TB Performance SAS 12Gb Hot Swap SSD FIPS
Manufacturer Lenovo
Catalog Hard Drives
Description Lenovo 7SD7A05752
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428543-LENOVO 7SD7A05752 - ThinkSystem 2.5in HUSMM32 1.6TB Performance SAS 12Gb Hot Swap SSD FIPS
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 7SD7A05752 - ThinkSystem 2.5in HUSMM32 1.6TB Performance SAS 12Gb Hot Swap SSD FIPS CAD Model

Description

The LENOVO 7SD7A05752 SSD is designed for ThinkSystem servers, providing a high-performance storage option with a 1.6TB capacity. This SSD utilizes SAS 12Gb/s interface, offering twice the data transfer rate of its 6Gb/s predecessors, which significantly enhances overall system performance and accelerates data access for critical applications. Its 2.5-inch form factor ensures compatibility with most server configurations, while the hot-swap design allows for easy and quick replacement without downtime, essential for maintaining continuous system operation. The HUSMM32 model is engineered for performance, making it suitable for environments that require fast transactional processing, like databases and high-performance computing applications. Moreover, it incorporates FIPS (Federal Information Processing Standards) compliance, ensuring that data stored on the device is securely encrypted, making it a reliable choice for organizations with stringent security requirements. This SSD represents a blend of speed, capacity, security, and reliability, making it a top choice for businesses looking to upgrade their server storage capabilities.

You May Also Be Interested in

CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess