EN
  • EN
  • DE

LENOVO 69Y0928 - Intel Xeon 6C Processor Model L5640 60W 2.26GHz/13 2.26GHz/1333MHz/12MB

Part No LENOVO 69Y0928 - Intel Xeon 6C Processor Model L5640 60W 2.26GHz/13 2.26GHz/1333MHz/12MB
Manufacturer Lenovo
Catalog CPU
Description IBM Xeon L5640
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426965-LENOVO 69Y0928 - Intel Xeon 6C Processor Model L5640 60W 2.26GHz/13 2.26GHz/1333MHz/12MB
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 69Y0928 - Intel Xeon 6C Processor Model L5640 60W 2.26GHz/13 2.26GHz/1333MHz/12MB CAD Model

Description

The LENOVO 69Y0928 features the Intel Xeon 6C Processor Model L5640, a six-core server processor designed for high performance and energy efficiency. With a base frequency of 2.26 GHz and a fast 1333 MHz bus speed, it is capable of handling demanding workloads with ease. The L5640 comes with a 12 MB cache, enhancing its computing capabilities by allowing it to store critical data close to the processing core for quick access. Engineered with a 60W thermal design power (TDP), it strikes an excellent balance between performance and power consumption, making it an ideal choice for energy-efficient server environments. The processor is built on Intel's advanced 32nm manufacturing technology, ensuring reliability and durability for continuous operation. It supports Intel Hyper-Threading Technology, allowing each processor core to work on two tasks simultaneously, improving multitasking and parallel computing. Additionally, the L5640 supports Intel Virtualization Technology, enabling multiple operating systems and applications to run on a single server, optimizing resource utilization and providing better manageability. This processor is engineered to boost the performance of enterprise-level servers and workstations, particularly in data centers, cloud computing environments, and other demanding IT infrastructures. The LENOVO 69Y0928 with the Intel Xeon L5640 processor offers a powerful, efficient, and reliable solution for businesses looking to enhance their server capabilities.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess