EN
  • EN
  • DE

LENOVO 59Y5711 - Intel Xeon 6C Processor Model X5670 95W 2.93GHz/13 2.93GHz/1333MHz/12MB

Part No LENOVO 59Y5711 - Intel Xeon 6C Processor Model X5670 95W 2.93GHz/13 2.93GHz/1333MHz/12MB
Manufacturer Lenovo
Catalog CPU
Description IBM Xeon X5670
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1425951-LENOVO 59Y5711 - Intel Xeon 6C Processor Model X5670 95W 2.93GHz/13 2.93GHz/1333MHz/12MB
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 59Y5711 - Intel Xeon 6C Processor Model X5670 95W 2.93GHz/13 2.93GHz/1333MHz/12MB CAD Model

Description

The LENOVO 59Y5711 is a processing kit featuring the Intel Xeon 6C Processor Model X5670, designed for enterprise-level computing environments requiring reliability, durability, and performance. This CPU belongs to the Intel Xeon 5600 series, known for its efficiency and computing power that suits a wide range of applications, from virtualization and cloud computing to business processing and professional-grade applications. With six cores and twelve threads via Intel's Hyper-Threading Technology, the X5670 can handle multiple tasks simultaneously, making it a suitable choice for environments where multitasking is critical. Operating at a base frequency of 2.93GHz, it can deliver fast processing speeds for demanding tasks, with the ability to scale performance based on workload thanks to Intel Turbo Boost Technology. The processor has a thermal design power (TDP) of 95W, optimizing the balance between performance and power consumption. It supports DDR3 memory up to 1333MHz, allowing for high-speed access to data and improving overall system responsiveness. The 12MB of smart cache further enhances performance by reducing latency when accessing frequently used data. Designed for compatibility with select Lenovo servers, this processing kit is part of Lenovo's commitment to offering flexible, scalable solutions to businesses, enabling them to upgrade their systems to meet growing demands. The X5670's reliability and performance make it an excellent option for organizations looking to maximize their IT investment and improve their operational efficiency.

You May Also Be Interested in

EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26898-B1005-V1 - FUJITSU HEATSINK
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-3106-V5, 1.7 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Platinum 8270 (2.7GHz - 26C) CPU 205W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess