EN
  • EN
  • DE

LENOVO 4XC7A08259 - Mellanox MCX4421A-ACQN ConnectX-4 Lx EN OCP,2x25G T5 AVAP

Part No LENOVO 4XC7A08259 - Mellanox MCX4421A-ACQN ConnectX-4 Lx EN OCP,2x25G T5 AVAP
Manufacturer Lenovo
Catalog Network Cards
Description LENOVO 4XC7A08259 - Mellanox MCX4421A-ACQN ConnectX-4 Lx EN OCP,2x25G T5 AVAP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1431729-LENOVO 4XC7A08259 - Mellanox MCX4421A-ACQN ConnectX-4 Lx EN OCP,2x25G T5 AVAP
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XC7A08259 - Mellanox MCX4421A-ACQN ConnectX-4 Lx EN OCP,2x25G T5 AVAP CAD Model

Description

The LENOVO 4XC7A08259 Mellanox MCX4421A-ACQN ConnectX-4 Lx EN OCP Adapter brings professional-grade connectivity to Lenovo servers, offering exceptional data transfer speeds of up to 2x25Gbps. This high-bandwidth adapter enhances network efficiency and performance, making it an ideal solution for intensive applications like high-performance computing, enterprise data centers, and cloud infrastructures. With its advanced connectivity features, the adapter supports RDMA over Converged Ethernet (RoCE) for low-latency, high-throughput data transfers. This significantly boosts application performance in environments that require fast access to data and low-latency networking. The ConnectX-4 Lx EN Adapter also provides state-of-the-art traffic isolation and quality of service (QoS) with its innovative Virtual Protocol Interconnect (VPI technology), which facilitates flexible and efficient allocation of bandwidth per application or virtual machine. The LENOVO 4XC7A08259 adapter is designed for scalability and compatibility, fitting seamlessly into the Open Compute Project (OCP) form factor. It supports a wide array of networking protocols, ensuring broad compatibility with existing network infrastructures and future-proofing investments by supporting upcoming networking standards. This adapter is tailored for organizations looking to enhance their network capabilities, offering a perfect blend of speed, efficiency, and versatility.

You May Also Be Interested in

HP
Hewlett Packard Enterprise MSR4000 MPU-100 Main Processing Unit
Need more? Email Us
HP
HP 10GBe 2-Port Network Card
Need more? Email Us
HP
HP 561T 10GB 2-Port Ethernet Adapter
Need more? Email Us
HP
Hewlett Packard Enterprise J9537A. Compatibility: HP E8206 zl HP E8212 zl HP 5406-44G-PoE+-4SFP zl HP 5406-48G zl HP 5412-92G-PoE+-4SFP zl HP.... Dimensions (WxDxH): 262 x 207 x 45 mm, Weight: 910 gHP 24-port SFP v2 zl Module for HP E5400/E8200 series zl switches
Need more? Email Us
HP
Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Need more? Email Us
HP
Hewlett Packard Enterprise HPE SYNERGY 4820C 10/20/25GB CNA. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet
Need more? Email Us
HP
HP NC112T PCIe Gigabit Ethernet Adapter (HP)
Need more? Email Us
HP
HP NC375I 4-Port Network Adapter
Need more? Email Us
HP
HP 12500 48-port Gig-T LEC Module
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess