EN
  • EN
  • DE

LENOVO 4XB7A16954 - Lenovo ThinkSystem 5.4TB (6x 900GB, 2.5in, SAS 10K HDD) Drive Pack for DM5000H

Part No LENOVO 4XB7A16954 - Lenovo ThinkSystem 5.4TB (6x 900GB, 2.5in, SAS 10K HDD) Drive Pack for DM5000H
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 4XB7A16954 - Lenovo ThinkSystem 5.4TB (6x 900GB, 2.5in, SAS 10K HDD) Drive Pack for DM5000H
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428955-LENOVO 4XB7A16954 - Lenovo ThinkSystem 5.4TB (6x 900GB, 2.5in, SAS 10K HDD) Drive Pack for DM5000H
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XB7A16954 - Lenovo ThinkSystem 5.4TB (6x 900GB, 2.5in, SAS 10K HDD) Drive Pack for DM5000H CAD Model

Description

The LENOVO 4XB7A16954 Drive Pack is engineered specifically for Lenovo ThinkSystem, enhancing the DM5000H series with substantial storage upgrades. This pack comprises six 900GB SAS hard drives, each operating at a speed of 10,000 RPM. When altogether, they boast a total storage capacity of 5.4TB, distributed across a 2.5-inch form factor that is suitable for high-density server environments. This solution is designed to offer a significant performance boost for data-intensive applications, providing quick access to data with the reliability that enterprise users expect. The SAS interface ensures compatibility with high-performance networks, offering swift and secure data transfer rates that are essential for demanding applications. The inclusion of a drive pack simplifies the upgrade and maintenance process, enabling IT administrators to enhance storage capacity and performance without substantial downtime. Ideal for businesses looking to expand their data storage capability, the LENOVO 4XB7A16954 presents a comprehensive and reliable solution that meets the needs of modern data centers.

You May Also Be Interested in

CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess