EN
  • EN
  • DE

FUJITSU S26361-F5607-L160 - 2.5-inch Hot Plug SAS SSD, 1.6 TB write-int (in 3.5-inch HDD Frame)

Part No FUJITSU S26361-F5607-L160 - 2.5-inch Hot Plug SAS SSD, 1.6 TB write-int (in 3.5-inch HDD Frame)
Manufacturer Fujitsu Electronics America, Inc.
Catalog Hard Drives
Description Fujitsu S26361-F5607-L160
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1403235-FUJITSU S26361-F5607-L160 - 2.5-inch Hot Plug SAS SSD, 1.6 TB write-int (in 3.5-inch HDD Frame)
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU S26361-F5607-L160 - 2.5-inch Hot Plug SAS SSD, 1.6 TB write-int (in 3.5-inch HDD Frame) CAD Model

Description

The FUJITSU S26361-F5607-L160 represents a high-end storage solution designed for demanding computing environments that require superior reliability and performance. This 2.5-inch Hot Plug SAS SSD, with a substantial storage capacity of 1.6 TB, is engineered for applications that demand high-speed data access and write-intensive operations. The SSD's inclusion in a 3.5-inch HDD frame ensures compatibility with a wider range of servers and storage systems that traditionally accommodate larger drives, making it a versatile option for system upgrades or expansions. It leverages Serial Attached SCSI (SAS) interface technology, known for its high data transfer rates and dual-port connectivity, translating into notable improvements in I/O performance and redundancy compared to SATA-based SSDs. Constructed for enduring performance, the drive showcases an impressive endurance rating, underpinning its capability to handle heavy write applications, database transactions, and high-performance computing tasks with aplomb. The hot-plug feature ensures minimal downtime during drive replacement or upgrades, an essential attribute in enterprise environments where system availability is paramount. The FUJITSU S26361-F5607-L160 also incorporates advanced SSD technology features such as error correction codes (ECC), wear leveling, and bad block management, collectively enhancing data integrity and the longevity of the drive. With its robust design, cutting-edge technology, and superior performance characteristics, this SSD is an excellent choice for data centers, cloud computing setups, and enterprise IT infrastructures seeking to optimize their operations and ensure data availability and reliability.

You May Also Be Interested in

CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess