EN
  • EN
  • DE

LENOVO 4XB7A14108 - Lenovo ThinkSystem DE Series 3.2TB 3DWD 2.5in SSD 2U24

Part No LENOVO 4XB7A14108 - Lenovo ThinkSystem DE Series 3.2TB 3DWD 2.5in SSD 2U24
Manufacturer Lenovo
Catalog Hard Drives
Description Lenovo 4XB7A14108. SSD capacity: 3200 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428999-LENOVO 4XB7A14108 - Lenovo ThinkSystem DE Series 3.2TB 3DWD 2.5in SSD 2U24
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XB7A14108 - Lenovo ThinkSystem DE Series 3.2TB 3DWD 2.5in SSD 2U24 CAD Model

Description

The LENOVO 4XB7A14108 is an advanced solid-state drive (SSD) designed for the ThinkSystem DE Series, epitomizing high-capacity and robust performance in a space-efficient 2.5-inch form factor. With a generous storage capacity of 3.2TB, it is tailored for data-intensive environments, offering a seamless solution for high-volume storage requirements. This SSD utilizes 3D Wear-Leveling Dynamics (3DWD), an innovative technology that evenly distributes data write and erasure across the storage medium, significantly enhancing the lifespan and reliability of the drive. It is specifically configured for the 2U24 storage enclosure, optimizing the data center footprint and maximizing storage density. The integration of this SSD into the ThinkSystem DE Series infrastructure provides a formidable combination of speed, efficiency, and durability, making it ideal for applications that require frequent data access and high reliability, such as virtualization, high-performance computing, and digital content repositories. The LENOVO 4XB7A14108 is a strategic investment for enterprises looking to elevate their storage capabilities and ensure their critical data is stored securely and accessible swiftly.

You May Also Be Interested in

CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess