EN
  • EN
  • DE

LENOVO 4XB7A13897 - Seagate He MobulaBP ST12000NM0008 3.5 7.2K SATA6G 12TB HDD with Gen4 3.5in HS Tray T5 AVAP

Part No LENOVO 4XB7A13897 - Seagate He MobulaBP ST12000NM0008 3.5 7.2K SATA6G 12TB HDD with Gen4 3.5in HS Tray T5 AVAP
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 4XB7A13897 - Seagate He MobulaBP ST12000NM0008 3.5 7.2K SATA6G 12TB HDD with Gen4 3.5in HS Tray T5 AVAP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428838-LENOVO 4XB7A13897 - Seagate He MobulaBP ST12000NM0008 3.5 7.2K SATA6G 12TB HDD with Gen4 3.5in HS Tray T5 AVAP
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XB7A13897 - Seagate He MobulaBP ST12000NM0008 3.5 7.2K SATA6G 12TB HDD with Gen4 3.5in HS Tray T5 AVAP CAD Model

Description

The LENOVO 4XB7A13897 hard drive unites substantial storage capacity, high-speed data transfer, and robust reliability to meet the demands of data-intensive enterprises and high-performance computing environments. It's crafted around the Seagate He MobulaBP ST12000NM0008, a 3.5-inch HDD that spins at 7200 RPM, guaranteeing rapid access to large datasets. The integration of a 12TB storage capacity ensures that it can handle vast amounts of data without compromising on speed, making it an ideal solution for server, data center, and enterprise systems. The SATA 6Gbps interface on this hard drive facilitates fast data transfer rates, allowing for efficient system backups, file transfers, and application responsiveness. Its integration into Lenovo’s Gen4 3.5-inch Hot-Swap (HS) Tray Type 5 (T5) Advanced Vibration Absorption and Protection (AVAP) system underscores a commitment to reliability and durability, with enhanced vibration protection ensuring consistent performance in dense server environments.

You May Also Be Interested in

CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess