EN
  • EN
  • DE

LENOVO 4X97A59813 - ThinkSystem SR650 V2 2.5" Chassis Front BP3 SAS/SATA Cable Kit

Part No LENOVO 4X97A59813 - ThinkSystem SR650 V2 2.5" Chassis Front BP3 SAS/SATA Cable Kit
Manufacturer Lenovo
Catalog Cables
Description ThinkSystem SR650 V2 2.5" Chassis Front BP3 SAS/SATA Cable Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1425269-LENOVO 4X97A59813 - ThinkSystem SR650 V2 2.5" Chassis Front BP3 SAS/SATA Cable Kit
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4X97A59813 - ThinkSystem SR650 V2 2.5" Chassis Front BP3 SAS/SATA Cable Kit CAD Model

Description

The LENOVO 4X97A59813 is a specialized cable kit designed for use with the Lenovo ThinkSystem SR650 V2 server. This kit includes cables tailored for connecting 2.5"" drives in the front bay positions to the backplane (BP3), utilizing SAS (Serial Attached SCSI) or SATA (Serial ATA) interfaces. It provides the necessary connectivity for expanding storage capabilities or configuring advanced storage solutions within the server chassis. The cable kit ensures seamless compatibility and optimal signal integrity for data transfers, crucial for maintaining high performance and reliability in server operations. Designed by Lenovo, it meets the stringent quality and compatibility standards required for professional IT environments. The LENOVO 4X97A59813 is essential for IT administrators and professionals seeking to customize or upgrade their Lenovo ThinkSystem SR650 V2 servers' storage configurations.

You May Also Be Interested in

Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
NetApp Cable Mini SAS HD / Mini SAS HD 1M
Need more? Email Us
NetApp
Netapp 0.5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
NetApp
Netapp 15M LC - LC Fibre Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
NetApp
Netapp 15M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
Supermicro
Supermicro CBL-0315LThe Supermicro CBL-0315L enables SATA flat straight-straight with latch connections for storage
Need more? Email Us
NetApp
Netapp 2M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess