EN
  • EN
  • DE

LENOVO 49Y8115 - Intel Xeon 8C Processor Model E5-2690 135W 2.9GHz/

Part No LENOVO 49Y8115 - Intel Xeon 8C Processor Model E5-2690 135W 2.9GHz/
Manufacturer Lenovo
Catalog CPU
Description Intel Xeon 8C Processor Model E5-2690 135W 2.9GHz/
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426474-LENOVO 49Y8115 - Intel Xeon 8C Processor Model E5-2690 135W 2.9GHz/
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 49Y8115 - Intel Xeon 8C Processor Model E5-2690 135W 2.9GHz/ CAD Model

Description

The LENOVO 49Y8115 processor upgrade is a high-performance component designed for compatibility with select Lenovo server systems. Equipped with an Intel Xeon E5-2690 processor, this upgrade kit features 8 cores and 16 threads, delivering robust performance and efficient processing for demanding server workloads. Operating at a base frequency of 2.9GHz, the processor can handle intensive applications, large data sets, and high transaction volumes with ease. Its 135W thermal design power (TDP) rating ensures a good balance between performance output and energy consumption. The processor supports Intel Turbo Boost Technology, which can automatically increase the processor’s frequency for enhanced performance when needed. It also benefits from Intel Hyper-Threading Technology, allowing more efficient use of processor resources by enabling multiple threads to run on each core. With support for up to 1600MHz DDR3 memory, this upgrade kit enables faster data access and processing, improving overall server responsiveness. Designed for seamless integration, the LENOVO 49Y8115 enhances the capabilities of your server environment, supporting a wide range of enterprise applications and workloads with improved efficiency and reliability.

You May Also Be Interested in

Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess