EN
  • EN
  • DE

LENOVO 49Y3689 - Express Intel Xeon 4C Processor Model E5520 80W

Part No LENOVO 49Y3689 - Express Intel Xeon 4C Processor Model E5520 80W
Manufacturer Lenovo
Catalog CPU
Description IBM Intel Xeon E5520
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426865-LENOVO 49Y3689 - Express Intel Xeon 4C Processor Model E5520 80W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 49Y3689 - Express Intel Xeon 4C Processor Model E5520 80W CAD Model

Description

The LENOVO 49Y3689 is powered by the Intel Xeon E5520, a quad-core processor designed to deliver balanced performance and energy efficiency for demanding server and workstation environments. Operating at a speed of 2.26GHz, this processor is capable of handling multiple tasks simultaneously thanks to Intel Hyper-Threading Technology, which allows each core to process two threads concurrently. With a thermal design power (TDP) of 80 watts, it strikes an optimal balance between performance and power consumption. The E5520 supports Triple Channel DDR3 memory up to 800/1066/1333 MHz, allowing for faster data processing and efficient handling of memory-intensive applications. It also features an 8 MB SmartCache, which improves processing efficiency by reducing the time needed to access frequently used data and instructions. Integrated Intel Virtualization Technology (VT-x) enhances the system's ability to run multiple virtual environments, providing flexibility and maximizing server utilization. The LENOVO 49Y3689 processor model E5520 is engineered to boost productivity, offer substantial scalability, and ensure robust reliability for a wide range of server and workstation applications.

You May Also Be Interested in

Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess