EN
  • EN
  • DE

LENOVO 49Y1435 - 4GB (1x4GB, 2Rx4, 1.5V) PC3-10600 CL9 ECC DDR3 133 1333MHz LP RDIMM

Part No LENOVO 49Y1435 - 4GB (1x4GB, 2Rx4, 1.5V) PC3-10600 CL9 ECC DDR3 133 1333MHz LP RDIMM
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description Lenovo 49Y1435. Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, CAS latency: 9, ECC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1429882-LENOVO 49Y1435 - 4GB (1x4GB, 2Rx4, 1.5V) PC3-10600 CL9 ECC DDR3 133 1333MHz LP RDIMM
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 49Y1435 - 4GB (1x4GB, 2Rx4, 1.5V) PC3-10600 CL9 ECC DDR3 133 1333MHz LP RDIMM CAD Model

Description

The LENOVO 49Y1435 memory module offers a quick and efficient way to increase system performance in Lenovo servers and workstations. With a capacity of 4GB, this module allows users to run more applications simultaneously or work with large data sets without experiencing slowdowns. It utilizes ECC (Error Correcting Code) to automatically detect and correct memory errors, thereby enhancing system reliability. The module operates at a speed of 1333MHz, providing quick access to data and improving overall system responsiveness. A voltage of 1.5V ensures compatibility with a wide range of systems without significantly increasing power consumption. Furthermore, its 2Rx4 configuration indicates a dual rank, offering better signal integrity and potentially improving memory bandwidth compared to single-rank modules. Being a Registered DIMM (RDIMM), it stabilizes the data signal by registering the signal to a specific register within the module, allowing for greater system stability and increasing memory capacity. The Low Profile (LP) design of this RDIMM makes it suitable for servers and workstations where space is at a premium, without sacrificing performance. This memory module is specifically engineered for compatibility with Lenovo systems, ensuring a reliable and seamless upgrade experience.

You May Also Be Interested in

Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess