EN
  • EN
  • DE

LENOVO 46W0743 - 64GB (1x64GB, 8Rx4, 1.35V) PC3L-10600 CL9 ECC

Part No LENOVO 46W0743 - 64GB (1x64GB, 8Rx4, 1.35V) PC3L-10600 CL9 ECC
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description 64GB (1x64GB, 8Rx4, 1.35V) PC3L-10600 CL9 ECC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1430227-LENOVO 46W0743 - 64GB (1x64GB, 8Rx4, 1.35V) PC3L-10600 CL9 ECC
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 46W0743 - 64GB (1x64GB, 8Rx4, 1.35V) PC3L-10600 CL9 ECC CAD Model

Description

The LENOVO 46W0743 is a high-capacity, 64GB DDR3 memory module, specifically designed to meet the demands of enterprise servers requiring large memory footprints. Operating at a frequency of 1333MHz, this module enables efficient data processing and improved system responsiveness. Its low voltage design, at 1.35V, minimizes power consumption, making it an environmentally friendly and cost-effective option for data centers. The module's 8Rx4 configuration denotes an eight-rank layout, facilitating higher data throughput and increased reliability, which is critical for server applications and databases. Equipped with Error Correcting Code (ECC) technology, it ensures data integrity by detecting and correcting data errors in real-time, providing a layer of critical protection for mission-critical systems. The PC3L-10600 CL9 specification guarantees compatibility with a wide range of Lenovo servers, ensuring easy integration without compromising on reliability or performance. The LENOVO 46W0743 is an ideal solution for expanding the memory capacity of servers, enhancing performance, and ensuring smooth and efficient operations in demanding IT environments.

You May Also Be Interested in

Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess