EN
  • EN
  • DE

LENOVO 46M6164 - Broadcom 10Gb Gen2 4-port Ethernet Exp Cd (CFFh)

Part No LENOVO 46M6164 - Broadcom 10Gb Gen2 4-port Ethernet Exp Cd (CFFh)
Manufacturer Lenovo
Catalog Adapters
Description Broadcom 10Gb Gen2 4-port Ethernet Exp Cd (CFFh)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1424627-LENOVO 46M6164 - Broadcom 10Gb Gen2 4-port Ethernet Exp Cd (CFFh)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 46M6164 - Broadcom 10Gb Gen2 4-port Ethernet Exp Cd (CFFh) CAD Model

Description

The LENOVO 46M6164 is a Broadcom 10Gb Gen2 4-port Ethernet Expansion Card (CFFh) designed to enhance the networking capabilities of Lenovo's server systems. This expansion card fits into a CFFh (Compact Form Factor high) slot, providing a high-density, high-performance networking solution for data center and enterprise applications. It is built on Broadcom's advanced chipset technology, offering 10 Gigabit Ethernet (10GbE) connectivity across four ports to facilitate high-speed data transfer, low latency, and enhanced bandwidth. This solution is ideal for virtualized environments, high-frequency trading operations, and other scenarios requiring high throughput and minimal network bottlenecks. It supports various network protocols and standards, ensuring compatibility with a wide range of networking environments and configurations. Additionally, the card features advanced networking technologies such as Quality of Service (QoS) for traffic prioritization, VLAN tagging for network segmentation, and load balancing for increased reliability and performance. Its integration into Lenovo servers is seamless, leveraging the existing infrastructure without needing significant modifications, making it an economical upgrade for expanding network capabilities.

You May Also Be Interested in

Lenovo
IBM 81Y4484Optional onboard data cache (DDR3 running at 1333 MHz) 512 MB with optional battery backup (81Y4508 of 00Y3656)
Need more? Email Us
Lenovo
FC EXP CRD
Need more? Email Us
Lenovo
IBM 10GbE PCIe SR Adapter
Need more? Email Us
Lenovo
3.5-inch rear two hard-disk-drive
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Lenovo
ThinkSystem QLogic QML2692 Mezz 16Gb 2-Port Fibre Channel Adapter
Need more? Email Us
Lenovo
IBM 10/100 PCI Adapter Card
Need more? Email Us
Intel
ADAPTEC SINGLE CHAN U320 PCI-E X1
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess