EN
  • EN
  • DE

LENOVO 46D0338 - 120MM X 38MM FAN X3400 X3500

Part No LENOVO 46D0338 - 120MM X 38MM FAN X3400 X3500
Manufacturer Lenovo
Catalog Spare Parts
Description 120MM X 38MM FAN X3400 X3500
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1433012-LENOVO 46D0338 - 120MM X 38MM FAN X3400 X3500
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 46D0338 - 120MM X 38MM FAN X3400 X3500 CAD Model

Description

The LENOVO 46D0338 represents a high-quality, 120mm x 38mm cooling fan designed specifically for use in Lenovo X3400 and X3500 server models. This robust fan plays an instrumental role in maintaining an optimal cooling environment within the server, ensuring that the critical components remain at safe operating temperatures even under heavy workloads. Featuring advanced blade design and a powerful motor, the fan provides efficient airflow, thereby significantly reducing the risk of overheating. This can lead to improved system stability, reliability, and performance, crucial for maintaining uninterrupted server operations. Constructed from durable materials, the LENOVO 46D0338 is built to last, offering consistent cooling performance over time. Its size and specifications are precisely engineered to fit seamlessly into the X3400 and X3500 server models, making installation straightforward and without the need for modifications. The fan operates at a noise level that is well-managed, ensuring it does not add significant noise pollution to the working environment. For businesses and IT professionals who rely on Lenovo servers for their critical operations, the LENOVO 46D0338 cooling fan is an essential component in safeguarding their investment and ensuring the longevity of their server hardware.

You May Also Be Interested in

HP
HP G5-G7 SFF Hard drive Blank
Need more? Email Us
HP
HP Airflow Baffle for DL380 G7
Need more? Email Us
HP
High profile bracket for 665249-B21
Need more? Email Us
HP
HP Ear Kit for MSA 2050
Need more? Email Us
HP
Hewlett Packard Enterprise 755985-B21The HPE Synergy 12Gb SAS Connection Module connects Synergy Compute Modules to in-frame storage resources
Need more? Email Us
HP
HP 1GB Cache Module for G5-G7 servers
Need more? Email Us
HP
HP Drive Blank for G4 Servers/MSA
Need more? Email Us
HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess