EN
  • EN
  • DE

LENOVO 46C9249 - 10GbE 850 nm Fiber SFP+ Transceiver (SR) for IBM BladeCenter

Part No LENOVO 46C9249 - 10GbE 850 nm Fiber SFP+ Transceiver (SR) for IBM BladeCenter
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description 10GbE 850 nm Fiber SFP+ Transceiver (SR) for IBM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424183-LENOVO 46C9249 - 10GbE 850 nm Fiber SFP+ Transceiver (SR) for IBM BladeCenter
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 46C9249 - 10GbE 850 nm Fiber SFP+ Transceiver (SR) for IBM BladeCenter CAD Model

Description

The LENOVO 46C9249 is a high-performance 10GbE 850 nm Fiber SFP+ Transceiver designed for use in IBM BladeCenter systems. This Short Range (SR) transceiver module is engineered to deliver fast and reliable communication over fiber optic networks. It is equipped with an LC duplex connector and operates over multimode fiber with a wavelength of 850 nm. The transceiver is an integral component for data centers and enterprise networks, enabling them to achieve high-speed data transmission over considerable distances. It is compliant with the SFP+ MSA, ensuring compatibility with a wide range of network equipment. The device supports data rates up to 10 Gbps, making it suitable for high-bandwidth applications such as streaming video, teleconferencing, and cloud computing. Its compact form factor allows for easy installation and removal, providing flexibility in network design and maintenance. The LENOVO 46C9249 transceiver ensures low power consumption, reducing operational costs and helping organizations meet their energy efficiency targets. This product is an essential solution for businesses looking to upgrade their network infrastructures to support increased data flows and enhanced performance.

You May Also Be Interested in

Dell
CADDY BRACKET R740XD 2.5 TO 3.5 MID
Need more? Email Us
Dell
CADDY PW-SERIES 3.5
Need more? Email Us
Dell
DELL HP725. Type: Front panel, Product colour: Black, Grey, Compatible products: PowerEdge R710
Need more? Email Us
Dell
BACKPLANE 4X3.5 EXPANDER R740XD
Need more? Email Us
Dell
CADDY 3.5 14th 15th Dell
Need more? Email Us
Dell
CADDY EQUALLOGIC 2.5
Need more? Email Us
Dell
CADDY 3.5 XE7420 XE7440
Need more? Email Us
Dell
Dell Brocade ears for switch w/4screws:
Need more? Email Us
Dell
FRONTBEZEL R520 R720 R820
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess