EN
  • EN
  • DE

LENOVO 46C7423 - IBM 4GB (1X4GB) PC2-5300F LP MEMORY KIT

Part No LENOVO 46C7423 - IBM 4GB (1X4GB) PC2-5300F LP MEMORY KIT
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description IBM 46C7423
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1430179-LENOVO 46C7423 - IBM 4GB (1X4GB) PC2-5300F LP MEMORY KIT
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 46C7423 - IBM 4GB (1X4GB) PC2-5300F LP MEMORY KIT CAD Model

Description

The LENOVO 46C7423 is a specialized memory kit designed to enhance the performance and capacity of specific IBM and Lenovo server models. With 4GB of DDR2 memory, it provides an essential upgrade for older servers, enabling them to handle more tasks simultaneously and improving overall system responsiveness. The PC2-5300F standard indicates a speed of 667MHz, which, while not as fast as modern standards, offers a significant performance boost for compatible legacy systems. The fully buffered (F) design ensures better signal integrity and reliability, crucial for maintaining system stability in demanding server environments. The low-profile (LP) form factor is engineered to fit in a variety of server chassis, optimizing space and improving airflow for better thermal management. By incorporating the LENOVO 46C7423 memory kit into their systems, businesses can extend the service life of their servers, ensuring continued support for critical applications and services without the immediate need for costly hardware replacements. It represents a cost-effective solution for enhancing the capabilities of compatible IBM and Lenovo servers, ensuring they can meet the evolving demands of today's technology landscape.

You May Also Be Interested in

Dell
DELL M393B5170FH0-CH9
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess