EN
  • EN
  • DE

LENOVO 46C7418 - 2 GB (2x1GB kit) Single Rank PC2-5300 CL5 ECC Low Power

Part No LENOVO 46C7418 - 2 GB (2x1GB kit) Single Rank PC2-5300 CL5 ECC Low Power
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description Lenovo Memory Kit 2GB (2x1GB). Internal memory: 2 GB, Memory layout (modules x size): 2 x 1 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, CAS latency: 5, ECC2GB (2x1GB), Single Rank PC2-5300, CL5, ECC, FBD 667MHz, Low Power Memory.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1430356-LENOVO 46C7418 - 2 GB (2x1GB kit) Single Rank PC2-5300 CL5 ECC Low Power
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 46C7418 - 2 GB (2x1GB kit) Single Rank PC2-5300 CL5 ECC Low Power CAD Model

Description

The LENOVO 46C7418 memory kit consists of two 1GB DDR2 modules, totaling 2GB of memory. It is designed to provide an efficient and reliable upgrade for specific Lenovo servers, with a focus on low power consumption and high reliability. Operating at 667MHz (PC2-5300) with a CAS latency of CL5, this kit offers a balanced approach to speed and latency, optimizing system performance for a range of server applications. The ECC (Error-Correcting Code) feature ensures data integrity, making this kit ideal for servers where data accuracy is paramount. The single rank configuration ensures compatibility and high performance in environments where memory density is not the primary concern. This memory kit's low power design reduces thermal output and energy consumption, contributing to a more sustainable and cost-efficient server operation. It's particularly suited for older systems that require DDR2 technology, providing a cost-effective way to extend their operational lifespan and improve performance.

You May Also Be Interested in

Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess