EN
  • EN
  • DE

LENOVO 46C0513 - 8GB (2 x 4 GB) PC2-5300 CL5 ECC DDR2 667MHz DR VLP VLP RDIMM

Part No LENOVO 46C0513 - 8GB (2 x 4 GB) PC2-5300 CL5 ECC DDR2 667MHz DR VLP VLP RDIMM
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description IBM 46C0513. Internal memory: 8 GB, Memory layout (modules x size): 2 x 4 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, ECC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1430309-LENOVO 46C0513 - 8GB (2 x 4 GB) PC2-5300 CL5 ECC DDR2 667MHz DR VLP VLP RDIMM
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 46C0513 - 8GB (2 x 4 GB) PC2-5300 CL5 ECC DDR2 667MHz DR VLP VLP RDIMM CAD Model

Description

The LENOVO 46C0513 kit comprises two 4GB DDR2 memory modules, totaling 8GB, designed for server systems requiring high-density and compact memory solutions. These Very Low Profile (VLP) modules are particularly suited for blade and dense rack server configurations where space is at a premium. The ECC (Error-Correcting Code) feature enhances data integrity, making these modules ideal for critical systems where downtime can have significant consequences. Operating at a speed of 667MHz (PC2-5300), they provide a balanced performance for legacy systems, ensuring that older servers can continue to deliver reliable service in demanding environments. The CL5 latency means that these modules can handle tasks with reasonable speed and efficiency, vital for maintaining system responsiveness under load. They are designed to offer a practical memory upgrade solution, extending the useful life of existing server infrastructure, thereby providing organizations with a cost-effective alternative to complete system replacement.

You May Also Be Interested in

Dell
DELL AA783423-OEM
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess