EN
  • EN
  • DE

LENOVO 45W7552 - SFP Transceiver 100 MbE LR 40Km SMF w/OM

Part No LENOVO 45W7552 - SFP Transceiver 100 MbE LR 40Km SMF w/OM
Manufacturer Lenovo
Catalog San
Description SFP Transceiver 100 MbE LR 40Km SMF w/OM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1432448-LENOVO 45W7552 - SFP Transceiver 100 MbE LR 40Km SMF w/OM
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 45W7552 - SFP Transceiver 100 MbE LR 40Km SMF w/OM CAD Model

Description

The LENOVO 45W7552 SFP Transceiver 100 MbE LR 40Km SMF w/OM is a high-performance, long-range optical module designed to extend your network over single-mode fiber (SMF) for distances up to 40 kilometers. This transceiver module offers 100 MbE (Megabit Ethernet) connectivity, making it suitable for applications requiring long-distance, high-reliability network links such as metropolitan area network (MAN) extensions, remote campus connections, and rural broadband deployment. Compatibility with the Small Form-factor Pluggable (SFP) interface allows this module to be easily installed in a wide range of network devices, including switches, routers, and media converters, facilitating seamless integration into existing infrastructures. The included Optical Monitoring (OM) feature provides real-time diagnostics and monitoring of the optical link, including parameters such as transmitted and received power levels, enhancing network management and troubleshooting capabilities. The LENOVO 45W7552 transceiver is an ideal solution for networking scenarios that demand high-quality, long-distance connectivity with reliable performance.

You May Also Be Interested in

HP
HP 8/8 Base (0) E-Port SAN Switch
Need more? Email Us
IBM
BACK END 8GB SWITCH
Need more? Email Us
HP
HP SN3000B 16GB 24-port FC Switch
Need more? Email Us
EMC
RecoverPoint Gen5 Server Fibre
Need more? Email Us
HP
HP Flexnetwork 7500 6000W AC Power Supply
Need more? Email Us
HP
HP BladeSystem 16Gb/16
Need more? Email Us
HP
HP ProCurve Ethernet Switch - 4 x SFP (
Need more? Email Us
HP
HP 8/8 (8) Full Fabric Ports Enabled SAN SwitchHP 8/8 SAN Switch is targeted for SMB enterprises and is ideal for entry-level SANs, and as an edge switch for core-to-edge SAN environments
Need more? Email Us
Lenovo
IBM 4 Gbps 10 km long wave SFP Transceiver. Maximum data transfer rate: 4240 Mbit/s. Data link protocols: Fibre Channel, Connector(s): mini-GBIC (SFP)4 pack of long wave SFP transceivers is designed to allow a distance of up to 10 km 9-micron single-mode fiber cable.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess