EN
  • EN
  • DE

LENOVO 45W4262 - SFP+ Transceiver 10 GbE SR 300m MMF

Part No LENOVO 45W4262 - SFP+ Transceiver 10 GbE SR 300m MMF
Manufacturer Lenovo
Catalog San
Description SFP+ Transceiver 10 GbE SR 300m MMF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1432460-LENOVO 45W4262 - SFP+ Transceiver 10 GbE SR 300m MMF
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 45W4262 - SFP+ Transceiver 10 GbE SR 300m MMF CAD Model

Description

The LENOVO 45W4262 is a high-performance SFP+ (Small Form-factor Pluggable Plus) transceiver designed for short-range data transmission over multimode fiber (MMF). It is ideal for high-speed data networking, telecommunication, and data center interconnection applications requiring throughput of 10 Gigabit Ethernet. With a maximum reach of 300 meters, this transceiver is perfectly suited for connecting devices within the same data center or close geographical locations. Operating at an 850nm wavelength, the 45W4262 optimizes signal integrity and performance over short distances, making it an excellent choice for rack-to-rack or switch-to-switch connections. Its compliance with the SFP+ Multi-Source Agreement (MSA) standards ensures interoperability with a wide range of networking equipment, providing flexibility in network design and expansion. The transceiver also features Digital Optical Monitoring (DOM), which allows for real-time monitoring of key parameters such as optical output power, optical input power, temperature, and laser bias current. This capability is crucial for network administrators who require constant oversight over network performance and health. Overall, the LENOVO 45W4262 SFP+ Transceiver is a reliable and cost-effective solution for expanding your network's bandwidth with minimal latency, ensuring efficient and secure data transmission across your multimode fiber infrastructure.

You May Also Be Interested in

IBM
BACK END 8GB SWITCH
Need more? Email Us
HP
HP SN6000 Stackable 8Gb 24-port Single Power Fibre Channel SwitchHP SN6000 Stackable 8Gb Fibre Channel Switches make Enterprise SANs affordable, manageable, and easy-to-grow as more FC ports are needed
Need more? Email Us
HP
HP BladeSystem 16Gb/16
Need more? Email Us
IBM
Brocade 8Gb SFP+ transceiver module
Need more? Email Us
Lenovo
Brocade 8Gb SFP+ transceiver module
Need more? Email Us
HP
HP 310 Fibre Channel Switch
Need more? Email Us
HP
HP 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
HP DC04 Core Switching Blade
Need more? Email Us
HP
HP 8/8 (8) Full Fabric Ports Enabled SAN SwitchHP 8/8 SAN Switch is targeted for SMB enterprises and is ideal for entry-level SANs, and as an edge switch for core-to-edge SAN environments
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess