EN
  • EN
  • DE

LENOVO 44W4408 - 10GbE 850 nm Fiber SFP+ Transceiver (SR) for IBM BladeCenter

Part No LENOVO 44W4408 - 10GbE 850 nm Fiber SFP+ Transceiver (SR) for IBM BladeCenter
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description Lenovo 44W4408. Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP, Wavelength: 850 nm. Number of products included: 1 pc(s)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424564-LENOVO 44W4408 - 10GbE 850 nm Fiber SFP+ Transceiver (SR) for IBM BladeCenter
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 44W4408 - 10GbE 850 nm Fiber SFP+ Transceiver (SR) for IBM BladeCenter CAD Model

Description

The LENOVO 44W4408 is a high-performance 10GbE 850 nm Fiber SFP+ (Small Form-factor Pluggable) Transceiver designed for use in IBM BladeCenter environments. This Short Range (SR) transceiver facilitates 10 Gigabit Ethernet connectivity over fiber optic cables, offering an effective solution for expanding network bandwidth and improving data throughput in enterprise data centers. Engineered for reliability and speed, the 44W4408 is optimized for multimode fiber connections, supporting link lengths up to 300 meters on OM3 multimode fiber. Its compatibility with the IBM BladeCenter ecosystem allows seamless integration, making it an ideal choice for businesses looking to enhance their network's performance with high-speed, fiber-optic communication. Additionally, its hot-swappable design ensures minimal downtime, allowing for easy installation and maintenance without the need to power down the network system. The LENOVO 44W4408 is a testament to Lenovo's commitment to quality and innovation, offering a durable, efficient, and secure means of scaling network capabilities.

You May Also Be Interested in

Dell
FRONTBEZEL R520 R720 R820
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
SafeID Classic ST200
Need more? Email Us
Dell
BACKPLANE 4X3.5 EXPANDER R740XD
Need more? Email Us
Dell
DELL galvanised ears for switch w/8screws N2048P
Need more? Email Us
Dell
DS-6510B License
Need more? Email Us
Dell
DD4200 4U BEZEL
Need more? Email Us
Dell
DELL HP725. Type: Front panel, Product colour: Black, Grey, Compatible products: PowerEdge R710
Need more? Email Us
Dell
FRONTBEZEL R610
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess