The S-8261ACPMD-G4PT2S is a high-precision voltage detector manufactured by SII Semiconductor Corporation. This IC is designed to monitor voltage levels in electronic circuits and provide a reliable reset signal when the voltage drops below a predefined threshold. It is commonly used in a wide range of applications to protect sensitive components from undervoltage conditions.
Applications:
- Microcontroller reset circuits: Ensures proper microcontroller operation by resetting it during power-up or brownout conditions.
- Power supply monitoring: Detects undervoltage conditions in power supplies and triggers protective measures.
- Battery-powered devices: Monitors battery voltage and prevents deep discharge, extending battery life.
- System power management: Implements power-saving strategies by detecting low voltage and initiating shutdown procedures.
- Industrial control systems: Provides reliable voltage monitoring for critical control circuits.
Features:
- High-precision detection voltage: Offers accurate voltage monitoring with minimal variation.
- Low current consumption: Minimizes power drain on the monitored circuit, ideal for battery-powered applications.
- Small package size: Available in compact packages for space-constrained applications.
- Built-in hysteresis: Prevents oscillation and ensures stable operation near the detection threshold.
- Open-drain output: Provides flexible interfacing with various logic circuits.
Benefits:
- Enhanced system reliability: Protects sensitive components from damage due to undervoltage conditions.
- Extended battery life: Prevents deep discharge of batteries, maximizing their lifespan.
- Simplified circuit design: Reduces the need for external components, streamlining the design process.
- Improved system stability: Prevents erratic behavior caused by voltage fluctuations.
- Cost-effective solution: Provides a reliable and affordable voltage monitoring solution.
The S-8261 series offers a range of detection voltage options to suit various application requirements. The G4P indicates a specific detection voltage. It is crucial to consult the datasheet for the exact voltage threshold and other electrical characteristics. The device typically operates over a wide temperature range, making it suitable for use in harsh environments. Its robust design and reliable performance make it a popular choice for voltage monitoring applications across diverse industries.