EN
  • EN
  • DE

LENOVO 43X1003 - Xeon QC E5335 2.0 GHz 8 Mb L2

Part No LENOVO 43X1003 - Xeon QC E5335 2.0 GHz 8 Mb L2
Manufacturer Lenovo
Catalog Uncategorized
Description Xeon QC E5335 2.0 GHz 8 Mb L2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430713-LENOVO 43X1003 - Xeon QC E5335 2.0 GHz 8 Mb L2
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 43X1003 - Xeon QC E5335 2.0 GHz 8 Mb L2 CAD Model

Description

The LENOVO 43X1003 is a Quad-Core Intel Xeon E5335 Processor designed to deliver powerful, efficient, and reliable performance for demanding server applications. Operating at 2.0 GHz with an 8 MB Level 2 cache, this processor ensures smooth operation and superior handling of multiple tasks simultaneously. It's engineered for compatibility with LENOVO's server platforms, offering an excellent upgrade path for businesses looking to enhance their computing capabilities. Ideal for virtualization, database management, and other intensive applications, the Xeon E5335 provides the necessary computational power to support high-demand environments, improving overall system responsiveness and efficiency.

You May Also Be Interested in

HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
EMC
8 GB Blade - 48 Poer
Need more? Email Us
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
Dell
PDU UNIT x4
Need more? Email Us
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859
TE Connectivity
732-0729-16
Lowest to $151.8881
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
TE Connectivity
SAFETY RELAYS V23050-A1012-A542
Lowest to $50.1335
TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess