EN
  • EN
  • DE

LENOVO 425132G - x3250 M3, Core 2C i3-530 2.93GHz/1333MHz/4MB,

Part No LENOVO 425132G - x3250 M3, Core 2C i3-530 2.93GHz/1333MHz/4MB,
Manufacturer Lenovo
Catalog Server
Description x3250 M3, Core 2C i3-530 2.93GHz/1333MHz/4MB,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432508-LENOVO 425132G - x3250 M3, Core 2C i3-530 2.93GHz/1333MHz/4MB,
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 425132G - x3250 M3, Core 2C i3-530 2.93GHz/1333MHz/4MB, CAD Model

Description

The LENOVO 425132G model, part of the x3250 M3 series, is a compact and efficient server designed to meet the needs of small to medium-sized businesses. Powered by an Intel Core i3-530 processor with two cores, this server delivers a balance of performance and energy efficiency. The processor operates at a speed of 2.93GHz, with a 1333MHz bus speed and a 4MB cache, suitable for handling a variety of business applications and workloads. The x3250 M3 is a single-socket server that supports up to 32GB of DDR3 memory, providing ample capacity for memory-intensive applications. It also offers a variety of storage options, including support for up to four 2.5"" or 3.5"" hard drives, giving businesses the flexibility to configure the server for optimal storage performance or capacity. With integrated ServeRAID support, it ensures data protection and high availability. Despite its compact 1U form factor, the x3250 M3 does not compromise on connectivity, featuring multiple USB ports, Gigabit Ethernet ports, and optional Fiber Channel or additional Ethernet. Designed for reliability, it includes IBM's innovative light path diagnostics and predictive failure analysis, simplifying maintenance and reducing downtime. The LENOVO x3250 M3 is an ideal server solution for businesses seeking a compact, cost-effective, and reliable infrastructure component.

You May Also Be Interested in

IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
9117-MMB 32core3,1Ghz 256GB mem all acti
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess