EN
  • EN
  • DE

LENOVO 39Y9310 - Ethernet Expansion Card (CFFv) for IBM BladeCenter

Part No LENOVO 39Y9310 - Ethernet Expansion Card (CFFv) for IBM BladeCenter
Manufacturer Lenovo
Catalog Adapters
Description IBM 39Y9310. Bandwidth: 2 Gbit/s. Connectivity technology: WiredBased on Broadcom 5704 chipset, it provides 2 1Gb ports per Blade.Doubles the number of simultaneous interconnects of the HS21, LS21/41, and JS21 blades when used together with Multi-Switch Interconnect Module for IBM BladeCenter.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1424600-LENOVO 39Y9310 - Ethernet Expansion Card (CFFv) for IBM BladeCenter
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 39Y9310 - Ethernet Expansion Card (CFFv) for IBM BladeCenter CAD Model

Description

The LENOVO 39Y9310 Ethernet Expansion Card is a critical component designed specifically for IBM BladeCenter systems. This Card Form Factor Vertical (CFFv) network adapter bridges the connectivity gap, enabling enhanced Ethernet capabilities within enterprise environments. Its main role is to provide a reliable, high-speed Ethernet connection for BladeCenter servers, facilitating seamless network communications. The adapter supports various Ethernet standards, ensuring compatibility with a wide range of network infrastructures. Designed with durability and efficiency in mind, the LENOVO 39Y9310 incorporates advanced features such as VLAN tagging for network segmentation and prioritization, Quality of Service (QoS) for traffic management, and Wake on LAN (WoL) for remote wake-up capabilities. This expansion card is an ideal solution for businesses requiring robust network connectivity for their BladeCenter servers, offering significant improvements in network performance, manageability, and scalability. Its installation is straightforward, ensuring minimal downtime and maintaining high productivity levels within the enterprise IT environment. By integrating the LENOVO 39Y9310 into IBM BladeCenter systems, organizations can achieve optimized network configurations, facilitating faster data transmissions and improved overall network efficiency.

You May Also Be Interested in

Lenovo
ThinkSystem RAID 530-16i PCIe 12Gb Adapter
Need more? Email Us
Lenovo
QLogic 2-pt 10Gb Converged Network Adapter(CFFh)
Need more? Email Us
Lenovo
IBM 81Y4484Optional onboard data cache (DDR3 running at 1333 MHz) 512 MB with optional battery backup (81Y4508 of 00Y3656)
Need more? Email Us
Lenovo
IBM 39Y9190. Host interface: PCI-X, Output interface: SCSI. Connectivity technology: Wired
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Lenovo
IBM 8Gb Fibre Channel Expansion Card (CIOv)
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Dual-port HBA
Need more? Email Us
Lenovo
Lenovo Flex System Fabric CN4093 10Gb Converged
Need more? Email Us
Lenovo
ServeRAID M5015 SAS/SATA Controller
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess