EN
  • EN
  • DE

LENOVO 25R8907 - xSeries 2.8 GHz/800 MHZ

Part No LENOVO 25R8907 - xSeries 2.8 GHz/800 MHZ
Manufacturer Lenovo
Catalog Uncategorized
Description xSeries 2.8 GHz/800 MHZ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430397-LENOVO 25R8907 - xSeries 2.8 GHz/800 MHZ
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 25R8907 - xSeries 2.8 GHz/800 MHZ CAD Model

Description

The LENOVO 25R8907 is a processor upgrade designed specifically for the Lenovo xSeries of servers, providing a powerful boost in computing performance. This processor operates at a speed of 2.8 GHz with an 800 MHz front-side bus (FSB), ensuring fast data transfer rates between the CPU and the memory controller hub. It is designed to enhance the processing power of servers, making it suitable for businesses that require efficient data handling and complex computing tasks. With this upgrade, servers can handle more simultaneous processes, resulting in faster response times for applications and improved efficiency for database, virtualization, and other demanding workloads. The addition of this processor to an xSeries server can significantly improve system performance, allowing businesses to maximize their IT infrastructure's potential and meet the growing computational needs in a cost-effective manner. The LENOVO 25R8907 processor upgrade is a practical choice for businesses looking to extend the lifespan and capabilities of their Lenovo xSeries servers. It offers a balance of performance, power efficiency, and reliability, making it a valuable addition to any server environment seeking to boost its overall performance and support future growth.

You May Also Be Interested in

Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
TE Connectivity
732-0729-16
Lowest to $151.8881
12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
TE Connectivity
RT78602 RELAY SOCKET PCB 5MM
Need more? Email Us
Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess