EN
  • EN
  • DE

LENOVO 2583KEG - Express x3250 M4, Xeon 4C E3-1230v2 69W 3.3GHz/160

Part No LENOVO 2583KEG - Express x3250 M4, Xeon 4C E3-1230v2 69W 3.3GHz/160
Manufacturer Lenovo
Catalog Server
Description Express x3250 M4, Xeon 4C E3-1230v2 69W 3.3GHz/160
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432499-LENOVO 2583KEG - Express x3250 M4, Xeon 4C E3-1230v2 69W 3.3GHz/160
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 2583KEG - Express x3250 M4, Xeon 4C E3-1230v2 69W 3.3GHz/160 CAD Model

Description

The LENOVO 2583KEG Express x3250 M4 is an entry-level, yet powerful, single-socket tower server that is ideal for small businesses and distributed environments. Powered by the Intel Xeon E3-1230v2 quad-core processor, it delivers efficient performance and reliability for workloads such as file and print serving, web hosting, and collaboration. With a base speed of 3.3GHz and 1600MHz memory speed support, it can handle essential business applications efficiently. The x3250 M4 supports up to 32GB of memory and has flexible storage options, which allows for ample room for growth as business needs evolve. It also incorporates IBM's server-class reliability, availability, and serviceability (RAS) features, offering peace of mind and reducing downtime. Energy efficiency and compactness are among its designed features, making it suitable for businesses with limited space and those looking to minimize energy costs. The Express x3250 M4 combines performance, simplicity, and efficiency, making it an excellent choice for small business servers.

You May Also Be Interested in

IBM
9117 Model MMB 16core3,1Ghz
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess