EN
  • EN
  • DE

LENOVO 17231UX - IBM 17" 1U Flat Panel Monitor Console Kit (US Kb)

Part No LENOVO 17231UX - IBM 17" 1U Flat Panel Monitor Console Kit (US Kb)
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description IBM 17" 1U Flat Panel Monitor Console Kit (US Kb)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424541-LENOVO 17231UX - IBM 17" 1U Flat Panel Monitor Console Kit (US Kb)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 17231UX - IBM 17" 1U Flat Panel Monitor Console Kit (US Kb) CAD Model

Description

The LENOVO 17231UX is an IBM 17"" 1U Flat Panel Monitor Console Kit, a space-saving solution designed for managing rack-mounted servers. This console kit includes a high-resolution 17-inch LCD display, a US layout keyboard, and a touchpad, all housed in a compact 1U form factor. It is ideal for use in data centers and server rooms where space is at a premium. The console slides out from the rack and flips up for use, providing easy access to multiple servers without the need for a separate monitor, keyboard, and mouse for each. This efficient design reduces clutter and streamlines server management tasks. The monitor supports high resolutions, offering clear and crisp visuals, while the full-size keyboard and touchpad facilitate efficient system administration. The LENOVO 17231UX - IBM 17"" 1U Flat Panel Monitor Console Kit is a versatile, easy-to-install solution that significantly enhances the usability and accessibility of rack-mounted server environments.

You May Also Be Interested in

Dell
CADDY COMPELLENT 3.5 XYRATEX /old Compellent model
Need more? Email Us
Dell
CADDY C6220 3.5
Need more? Email Us
Dell
DD4200 4U BEZEL
Need more? Email Us
Dell
DELL HP725. Type: Front panel, Product colour: Black, Grey, Compatible products: PowerEdge R710
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
DELL galvanised ears for switch w/8screws N1548P
Need more? Email Us
Dell
FRONTBEZEL R520 R720 R820
Need more? Email Us
Dell
CADDY PW-SERIES 3.5
Need more? Email Us
Dell
FRONTBEZEL R730 R730XD Quick Sync
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess