EN
  • EN
  • DE

LENOVO 13N0710 - IBM Xeon MP, 3 GHz Processor

Part No LENOVO 13N0710 - IBM Xeon MP, 3 GHz Processor
Manufacturer Lenovo
Catalog Uncategorized
Description IBM Xeon MP, 3 GHz Processor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431253-LENOVO 13N0710 - IBM Xeon MP, 3 GHz Processor
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 13N0710 - IBM Xeon MP, 3 GHz Processor CAD Model

Description

The LENOVO 13N0710 is a powerful IBM Xeon MP 3 GHz Processor designed to provide superior performance and reliability for enterprise servers. This processor is part of the Intel Xeon MP family, renowned for their high efficiency and capability in multi-processor environments. With its 3 GHz clock speed, it delivers exceptional processing power to handle demanding applications and workloads, making it an ideal upgrade for data centers and businesses requiring robust computational capabilities. The processor's architecture is specifically designed to support advanced server features such as virtualization, high-speed data processing, and efficient task management. It ensures the server can run multiple applications simultaneously without compromising on performance. Upgrading to this processor offers enhanced system stability, scalability, and flexibility in managing complex data-intensive tasks.

You May Also Be Interested in

EMC
8 GB Blade - 48 Poer
Need more? Email Us
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
HP
HP P19888-B21. SSD capacity: 240 GB, SSD form factor: M.2, Component for: PC/Laptop
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
HP
HP Smart Array P721m/2GB FBWC 6Gb 4-ports Ext Mezzanine SAS ControllerThe HP Smart Array P721m Controller is a PCI-Express (PCIe) 3.0 mezzanine card supporting direct attached SAS Storage
Need more? Email Us
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
HP
HP 6125G/XG Ethernet Blade SwitchThe HP 6125G/XG Ethernet Blade Switch brings the resiliency of Intelligent Resilient Networking (IRF) and the reliability of the Comware operating system to the c-Class BladeSystem
Need more? Email Us
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess