EN
  • EN
  • DE

LENOVO 02R1988 - 3.06GHz Xeon processor

Part No LENOVO 02R1988 - 3.06GHz Xeon processor
Manufacturer Lenovo
Catalog Uncategorized
Description 3.06GHz Xeon processor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430782-LENOVO 02R1988 - 3.06GHz Xeon processor
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 02R1988 - 3.06GHz Xeon processor CAD Model

Description

The LENOVO 02R1988 is a 3.06GHz Intel Xeon processor, a powerful server-grade CPU designed for enterprise computing environments. Xeon processors are well-regarded for their robust performance, reliability, and scalability, making them suitable for demanding server operations, including databases, large-scale virtualization, and complex computational tasks. This particular model with a 3.06GHz clock speed is capable of executing a vast number of calculations per second, enhancing the overall performance and responsiveness of the server systems it is incorporated into. Being part of the Intel Xeon family, it supports advanced Intel technologies such as Hyper-Threading, enabling more efficient processing of tasks by allowing multiple threads to run on each core, and Intel Virtualization Technology, which improves virtualization performances. The 02R1988 is aimed at businesses looking to upgrade their server capabilities or build high-performance computing systems capable of handling intensive workloads.

You May Also Be Interested in

HP
HP P19888-B21. SSD capacity: 240 GB, SSD form factor: M.2, Component for: PC/Laptop
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
EMC
DCX8518-0106, DCX, CR16-08, 16GB CORE
Need more? Email Us
TE Connectivity
SFP+ ENHANCED 1X4, PCI HEATSINK,
Lowest to $125.8741
EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess