EN
  • EN
  • DE

LENOVO 01PG621 - Lenovo ThinkSystem DE Series 1.6TB 3DWD 2.5in SSD SED FIPS 140-2 2U12

Part No LENOVO 01PG621 - Lenovo ThinkSystem DE Series 1.6TB 3DWD 2.5in SSD SED FIPS 140-2 2U12
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 01PG621 - Lenovo ThinkSystem DE Series 1.6TB 3DWD 2.5in SSD SED FIPS 140-2 2U12
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428490-LENOVO 01PG621 - Lenovo ThinkSystem DE Series 1.6TB 3DWD 2.5in SSD SED FIPS 140-2 2U12
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01PG621 - Lenovo ThinkSystem DE Series 1.6TB 3DWD 2.5in SSD SED FIPS 140-2 2U12 CAD Model

Description

The LENOVO 01PG621 is a 1.6TB solid-state drive from Lenovo's ThinkSystem DE Series, configured for 2U12 rack systems. This SSD incorporates cutting-edge 3D Wear Leveling (3DWD) technology in a compact 2.5-inch form factor, providing superior storage capacity and endurance. It is uniquely equipped with Self-Encrypting Drive (SED) functionality, certified to the FIPS 140-2 standard, a critical feature for businesses that prioritize data security. This certification ensures that the SSD meets stringent government and industry security standards, making it suitable for handling sensitive and classified information. Beyond its robust security features, the drive offers exceptional performance, including fast data transfer rates and reduced latency, which enhances overall system responsiveness. This SSD is engineered for use in demanding environments where both high performance and data security are paramount, such as financial institutions, healthcare systems, and government agencies. The LENOVO 01PG621 combines advanced technology, large storage capacity, and top-tier security measures to provide a comprehensive storage solution.

You May Also Be Interested in

CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess