EN
  • EN
  • DE

LENOVO 01PG585 - Lenovo ThinkSystem 7.2TB (6x 1.2TB, 2.5in, SAS 10K HDD) DrPk for DM3000H - Fundamentals

Part No LENOVO 01PG585 - Lenovo ThinkSystem 7.2TB (6x 1.2TB, 2.5in, SAS 10K HDD) DrPk for DM3000H - Fundamentals
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 01PG585 - Lenovo ThinkSystem 7.2TB (6x 1.2TB, 2.5in, SAS 10K HDD) DrPk for DM3000H - Fundamentals
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428795-LENOVO 01PG585 - Lenovo ThinkSystem 7.2TB (6x 1.2TB, 2.5in, SAS 10K HDD) DrPk for DM3000H - Fundamentals
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01PG585 - Lenovo ThinkSystem 7.2TB (6x 1.2TB, 2.5in, SAS 10K HDD) DrPk for DM3000H - Fundamentals CAD Model

Description

The LENOVO 01PG585 Drive Pack is designed as a turnkey storage solution for Lenovo ThinkSystem DM3000H, combining capacity, performance, and reliability. This package includes six 2.5-inch hard disk drives (HDDs), each providing 1.2TB of storage, for a total capacity of 7.2TB. These drives operate at a spindle speed of 10,000 RPM, delivering high-speed access to data and ensuring efficient performance for enterprise applications. The drives utilize a Serial Attached SCSI (SAS) interface, known for its high data throughput and reliability in critical computing environments. The inclusion of such HDDs in the DM3000H storage system enhances its capabilities, making it well-suited for handling diverse workloads, including databases, virtualization, and high-volume transaction processing. The Lenovo ThinkSystem 7.2TB Drive Pack offers an outstanding solution for businesses seeking to expand their storage infrastructure with high-performing, reliable, and scalable options.

You May Also Be Interested in

CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess