EN
  • EN
  • DE

LENOVO 01PF515 - ThinkSystem 750W(230/115V) Platinum Hot-Swap Power

Part No LENOVO 01PF515 - ThinkSystem 750W(230/115V) Platinum Hot-Swap Power
Manufacturer Lenovo
Catalog Power Supply Units
Description ThinkSystem 750W(230/115V) Platinum Hot-Swap Power
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1432000-LENOVO 01PF515 - ThinkSystem 750W(230/115V) Platinum Hot-Swap Power
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01PF515 - ThinkSystem 750W(230/115V) Platinum Hot-Swap Power CAD Model

Description

The Lenovo 01PF515 ThinkSystem 750W Platinum Hot-Swap Power Supply Unit (PSU) is specially designed to enhance the power delivery and operational efficiency of Lenovo ThinkSystem servers. Boasting a Platinum efficiency rating, this PSU ensures optimal power utilization, converting electricity into usable power with minimal waste. This level of efficiency not only reduces operational costs but also aligns with environmental sustainability goals. With a 750W power output, it adequately supports a wide range of server workloads and configurations, from everyday computing tasks to more power-intensive applications, without compromising on performance or stability. The hot-swappable design of the 01PF515 stands out as a key feature, allowing for easy replacement or upgrades without necessitating a shutdown of the server, thus ensuring continuous operation and high availability. Suitable for both 230V and 115V inputs, this PSU offers flexibility for global use, accommodating different power standards. The inclusion of advanced safety mechanisms protects against power anomalies, contributing to the longevity of both the PSU and the server components. Ideal for businesses that prioritize efficiency, reliability, and minimal environmental impact, the Lenovo 01PF515 is a premium choice for powering mission-critical IT infrastructure.

You May Also Be Interested in

Supermicro
Supermicro PWS-1K43F-1R. Total power: 1200 W, Peak power: 1400 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Grey. Width: 104 mm, Depth: 326 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Need more? Email Us
Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
NetApp
NetApp 1755W Power Supply for DE6600/E5660/E2760
Need more? Email Us
NetApp
Netapp 1460w PSU for FAS8200/AFF-A300
Need more? Email Us
Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
NetApp
NetApp 850W PSU for FAS31X0
Need more? Email Us
Supermicro
Supermicro PWS-504P-1R
Need more? Email Us
NetApp
NetApp 1-Phase 30A 12 IEC PDU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess