EN
  • EN
  • DE

LENOVO 01PE331 - ThinkSystem 3.5in Intel S4510 480GB Entry SATA

Part No LENOVO 01PE331 - ThinkSystem 3.5in Intel S4510 480GB Entry SATA
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem 3.5in Intel S4510 480GB Entry SATA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430394-LENOVO 01PE331 - ThinkSystem 3.5in Intel S4510 480GB Entry SATA
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01PE331 - ThinkSystem 3.5in Intel S4510 480GB Entry SATA CAD Model

Description

Designed for entry-level and growing IT infrastructures, the LENOVO 01PE331 SSD is a robust storage device offering 480GB of storage space. This capacity is suitable for businesses looking to enhance their server's performance and storage reliability without a significant investment. The SSD leverages Intel's renowned S4510 series technology, ensuring dependable performance and endurance. Its 3.5-inch form factor broadens its compatibility with a diverse array of ThinkSystem servers and storage arrays, making it a versatile choice for various deployments. The drive's support for SATA technology allows for easy integration into existing systems, ensuring a seamless upgrade path for businesses aiming to improve their data storage and access speeds. This model is tailored for organizations that prioritize reliability, streamlined management, and cost-effectiveness in their storage solutions.

You May Also Be Interested in

TE Connectivity
DIP SW/SIP SW SPST 2POS FLUSH SM
Need more? Email Us
HP
HP System Board for DL20 G10
Need more? Email Us
TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us
12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us
TE Connectivity
SOLDER SLEEVES&SHIELD TUBING S-S
Need more? Email Us
TE Connectivity
SFP+ ENHANCED 1X4, PCI HEATSINK,
Lowest to $125.8741
EMC
8 GB Blade - 48 Poer
Need more? Email Us
TE Connectivity
RT78602 RELAY SOCKET PCB 5MM
Need more? Email Us
EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess