EN
  • EN
  • DE

LENOVO 01PE095 - ThinkSystem 2.5in PM883 480GB Entry SATA 6Gb Hot Swap SSD

Part No LENOVO 01PE095 - ThinkSystem 2.5in PM883 480GB Entry SATA 6Gb Hot Swap SSD
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem 2.5in PM883 480GB Entry SATA 6Gb Hot Swap SSD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431291-LENOVO 01PE095 - ThinkSystem 2.5in PM883 480GB Entry SATA 6Gb Hot Swap SSD
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01PE095 - ThinkSystem 2.5in PM883 480GB Entry SATA 6Gb Hot Swap SSD CAD Model

Description

The LENOVO 01PE095 is an entry-level SSD designed to bring enhanced performance and reliability to server and storage systems at an affordable price point. This 2.5-inch PM883 series model includes 480GB of storage capacity, utilizing a SATA 6Gb/s interface for seamless integration and fast data accessibility. It is tailored for applications with moderate workloads such as office applications, web hosting, and light database systems. With hot-swap capability, this SSD offers a hassle-free replacement and upgrade process, minimizing downtime and ensuring continued operation and productivity. The combination of reliable performance, ease of use, and cost efficiency makes it a practical storage solution for businesses looking to upgrade their IT infrastructure with minimal investment.

You May Also Be Interested in

Analog Devices Inc.
SENSOR AND DETECTOR INTERFACE
Lowest to $61.7745
TE Connectivity
RT78602 RELAY SOCKET PCB 5MM
Need more? Email Us
Dell
PDU UNIT x4
Need more? Email Us
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859
TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess