EN
  • EN
  • DE

LENOVO 01KR044 - Thinksystem SR570 Intel Xeon Gold 5119T 14C 85W

Part No LENOVO 01KR044 - Thinksystem SR570 Intel Xeon Gold 5119T 14C 85W
Manufacturer Lenovo
Catalog Uncategorized
Description Thinksystem SR570 Intel Xeon Gold 5119T 14C 85W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431046-LENOVO 01KR044 - Thinksystem SR570 Intel Xeon Gold 5119T 14C 85W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01KR044 - Thinksystem SR570 Intel Xeon Gold 5119T 14C 85W CAD Model

Description

The LENOVO 01KR044 is a powerhouse processor tailored for the ThinkSystem SR570 server, featuring the Intel Xeon Gold 5119T CPU. This processor stands out with its 14 cores, ensuring multitasking and high-performance computing are handled with superior efficiency. Operating at a power-efficient 85W, it still manages to deliver a base frequency of 2.2GHz, making it both energy-efficient and powerful. The integration of 19.25MB of cache further bolsters its performance by minimizing data retrieval times and enhancing processing speeds. It is designed to support advanced server features including, but not limited to, virtualization, cloud computing, and large-scale data analysis, ensuring it can meet the demands of modern enterprise applications. The Xeon Gold 5119T's ability to process multiple threads simultaneously, thanks to Intel’s Hyper-Threading Technology, along with its compatibility with the ThinkSystem SR570, makes it an exceptional choice for businesses seeking top-tier performance and reliability in their server infrastructure.

You May Also Be Interested in

Dell
PDU UNIT x4
Need more? Email Us
12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us
HP
HP System Board for DL20 G10
Need more? Email Us
Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us
TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
EMC
8 GB Blade - 48 Poer
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess