EN
  • EN
  • DE

LENOVO 01KP512 - Lenovo Storage 400GB 10DWD SAS SSD (2.5in in 3.5in Hybrid Tray 1200.2)

Part No LENOVO 01KP512 - Lenovo Storage 400GB 10DWD SAS SSD (2.5in in 3.5in Hybrid Tray 1200.2)
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 01KP512 - Lenovo Storage 400GB 10DWD SAS SSD (2.5in in 3.5in Hybrid Tray 1200.2)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1429224-LENOVO 01KP512 - Lenovo Storage 400GB 10DWD SAS SSD (2.5in in 3.5in Hybrid Tray 1200.2)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01KP512 - Lenovo Storage 400GB 10DWD SAS SSD (2.5in in 3.5in Hybrid Tray 1200.2) CAD Model

Description

The LENOVO 01KP512 is a high-capacity, high-performance solid-state drive (SSD) designed for use in various Lenovo server environments. It offers a storage capacity of 400GB, providing ample space for applications, data storage, and enterprise-level tasks. This SSD leverages Serial Attached SCSI (SAS) interface with a 10-dwelling drive width (10DWD), ensuring reliable connectivity and fast data transfer rates. The drive is enclosed in a 2.5-inch form factor but comes with a 3.5-inch hybrid tray, making it versatile for both small form factor (SFF) and large form factor (LFF) server bays. The 1200.2 model signifies its alignment with the SAS protocol's latest specifications, offering improved data integrity and performance. Ideal for critical business applications that require high throughput and low latency, this SSD is engineered to support a wide range of workloads, from database management to high-frequency trading. With its robust build and enhanced reliability features, the LENOVO 01KP512 provides a durable and efficient storage solution, facilitating improved system performance and operational efficiency for enterprise-level operations.

You May Also Be Interested in

CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess