EN
  • EN
  • DE

LENOVO 01KP510 - Lenovo Storage 3.84TB 1DWD SAS SSD(2.5in in 3.5in Hybrid Tray PM1633a)

Part No LENOVO 01KP510 - Lenovo Storage 3.84TB 1DWD SAS SSD(2.5in in 3.5in Hybrid Tray PM1633a)
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 01KP510 - Lenovo Storage 3.84TB 1DWD SAS SSD(2.5in in 3.5in Hybrid Tray PM1633a)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428205-LENOVO 01KP510 - Lenovo Storage 3.84TB 1DWD SAS SSD(2.5in in 3.5in Hybrid Tray PM1633a)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01KP510 - Lenovo Storage 3.84TB 1DWD SAS SSD(2.5in in 3.5in Hybrid Tray PM1633a) CAD Model

Description

The LENOVO 01KP510 Solid State Drive encapsulates exceptional performance and substantial storage capacity within a compact and efficient design. Offering 3.84 Terabytes of storage space, this drive is designed to fit into either 2.5-inch or 3.5-inch setups thanks to its versatile hybrid tray, catering to a wide range of deployment needs. Based on the reliable PM1633a model, this SSD combines the advantages of SAS connectivity with high-density NAND technology, resulting in a drive that delivers both speed and endurance. Its 1 Drive Writes Per Day (1DWD) endurance rating, ensures that it can handle intensive write cycles, making it perfectly suited for dynamic enterprise environments where data throughput and reliability are critical. Applications such as real-time data analytics, cloud computing, and large-scale virtual infrastructures benefit significantly from the drive's performance characteristics. By integrating the LENOVO 01KP510 into their storage architecture, businesses can achieve lower latency, higher throughput, and more efficient data management, ensuring that critical information is always available at the speed of need.

You May Also Be Interested in

CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess