EN
  • EN
  • DE

LENOVO 01KP330 - Intel 8164 26C 2.0G 150W FRU

Part No LENOVO 01KP330 - Intel 8164 26C 2.0G 150W FRU
Manufacturer Lenovo
Catalog Uncategorized
Description Intel 8164 26C 2.0G 150W FRU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430486-LENOVO 01KP330 - Intel 8164 26C 2.0G 150W FRU
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01KP330 - Intel 8164 26C 2.0G 150W FRU CAD Model

Description

The LENOVO 01KP330 features the Intel 8164 processor, a powerhouse CPU designed for high-demand computing environments. With 26 cores and a clock speed of 2.0GHz, this processor delivers exceptional multi-threaded performance, making it ideal for virtualized infrastructures, high-performance computing (HPC), and data analytics applications. The processor's 150W thermal design power (TDP) indicates a robust power requirement, aligned with its high-performance capabilities. It is equipped with advanced Intel technologies, including Turbo Boost Technology for dynamic performance adjustments based on workload demands, Hyper-Threading for efficient multi-tasking, and Virtualization Technology enhancements for improved security and reliability in virtualized environments. The large core count and substantial processing power make the LENOVO 01KP330 an excellent addition to data centers looking to increase computational throughput and handle massive data workloads efficiently. It is designed to slot into compatible Lenovo server systems, providing a straightforward upgrade path for enterprises aiming to bolster their computational capabilities.

You May Also Be Interested in

HP
HP System Board for DL20 G10
Need more? Email Us
TE Connectivity
732-0729-16
Lowest to $151.8881
EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us
TE Connectivity
SFP+ ENHANCED 1X4, PCI HEATSINK,
Lowest to $125.8741

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess