EN
  • EN
  • DE

LENOVO 01K7953 - Netf 500W redundant power supp

Part No LENOVO 01K7953 - Netf 500W redundant power supp
Manufacturer Lenovo
Catalog Uncategorized
Description Netf 500W redundant power supp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431192-LENOVO 01K7953 - Netf 500W redundant power supp
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01K7953 - Netf 500W redundant power supp CAD Model

Description

The Lenovo 01K7953 represents a critical component in ensuring the continuous and reliable operation of server systems, thanks to its redundant power supply design with a 500W capacity. Engineered for Lenovo's Netfinity servers, this power supply unit (PSU) is designed to minimize downtime caused by power-related failures, automatically switching to an operational backup in the event the primary power source goes offline. This redundancy is vital for businesses and data centers where system availability is crucial, such as in hosting, financial trading, and other 24/7 operations. The 500W capacity ensures sufficient power for running server components under typical loads, including multiple drives and other peripherals. Moreover, the integration of this PSU can significantly enhance system reliability and operational confidence, making it a fundamental asset for any enterprise IT infrastructure aimed at achieving high levels of uptime and service continuity.

You May Also Be Interested in

Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us
TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us
TE Connectivity
732-0729-16
Lowest to $151.8881
TE Connectivity
IM01NS=IM RELAY 140 MW 3 V
Need more? Email Us
TE Connectivity
SFP+ ENHANCED 1X4, PCI HEATSINK,
Lowest to $125.8741
EMC
Skabelon vare til oprettelse af EMC med lot.
Need more? Email Us
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess