EN
  • EN
  • DE

LENOVO 01DE966 - MEMORY 2Rx4 16GB 4Gbit 2133MHz RDIMM

Part No LENOVO 01DE966 - MEMORY 2Rx4 16GB 4Gbit 2133MHz RDIMM
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description MEMORY 2Rx4 16GB 4Gbit 2133MHz RDIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1429929-LENOVO 01DE966 - MEMORY 2Rx4 16GB 4Gbit 2133MHz RDIMM
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01DE966 - MEMORY 2Rx4 16GB 4Gbit 2133MHz RDIMM CAD Model

Description

The Lenovo 01DE966 is a high-capacity, high-speed RDIMM memory module designed for use in server environments requiring robust performance and reliability. With a capacity of 16GB and operating at a speed of 2133MHz, this module ensures efficient handling of large workloads and demanding applications. It employs a dual rank (2Rx4) configuration and utilizes 4Gbit technology for improved data integrity and bandwidth. Compatible with specific Lenovo servers, this 16GB DDR4 memory module operates at a voltage of 1.2V, which helps decrease power consumption. Its RDIMM form factor makes it suitable for enhancing server memory density while maintaining stability and ensuring error-free operation through advanced error-correcting code (ECC) capabilities. Ideal for data centers and enterprises looking to upgrade their server's memory capacity for better multitasking, virtualization, and overall system performance.

You May Also Be Interested in

Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess