EN
  • EN
  • DE

LENOVO 00YL563 - System x 550W High Efficiency Platinum AC Power Su

Part No LENOVO 00YL563 - System x 550W High Efficiency Platinum AC Power Su
Manufacturer Lenovo
Catalog Power Supply Units
Description System x 550W High Efficiency Platinum AC Power Su
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1432223-LENOVO 00YL563 - System x 550W High Efficiency Platinum AC Power Su
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00YL563 - System x 550W High Efficiency Platinum AC Power Su CAD Model

Description

The LENOVO 00YL563 represents a cornerstone in power supply solutions, specifically engineered for the demanding environments of enterprise computing systems. This System x 550W High Efficiency Platinum AC Power Supply Unit (PSU) is designed to deliver consistent and stable power to ensure the seamless operation of critical IT infrastructure. With its Platinum efficiency certification, this PSU stands among the top tier of energy-efficient power supplies, effectively reducing operational costs and environmental impact through minimized power wastage. The LENOVO 00YL563 is optimized for compatibility with a wide range of System x servers, offering a robust power solution that caters to the needs of data centers and business applications. It encompasses advanced features such as hot-swap capability, allowing for maintenance and upgrades without system downtime, thereby maintaining business continuity and productivity. Furthermore, it integrates several protective measures including overcurrent, overvoltage, and short-circuit protection to safeguard against potential power anomalies and system hazards. This PSU is a testament to Lenovo's commitment to innovation, offering a reliable, efficient, and secure power supply that meets the exacting standards of modern enterprise systems. It provides IT administrators and businesses with peace of mind, knowing their operations are powered by a world-class power supply solution.

You May Also Be Interested in

Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us
NetApp
NetApp 1755W Power Supply for DE6600/E5660/E2760
Need more? Email Us
NetApp
NetApp 913W Power Supply for DS212C/DS224C
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
NetApp
Netapp 1460w PSU for FAS8200/AFF-A300
Need more? Email Us
NetApp
NetApp Brocade 48000 PSU
Need more? Email Us
Supermicro
Supermicro PWS-651-1R
Need more? Email Us
NetApp
NetApp 440W PSU for DS14 MK2
Need more? Email Us
NetApp
NetApp 850W PSU for FAS31X0
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess