EN
  • EN
  • DE

LENOVO 00YK284 - 960GB NVMe 2.5 Enterprise Mainstream PCIe SSD

Part No LENOVO 00YK284 - 960GB NVMe 2.5 Enterprise Mainstream PCIe SSD
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 00YK284 - 960GB NVMe 2.5 Enterprise Mainstream PCIe SSD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428638-LENOVO 00YK284 - 960GB NVMe 2.5 Enterprise Mainstream PCIe SSD
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00YK284 - 960GB NVMe 2.5 Enterprise Mainstream PCIe SSD CAD Model

Description

The LENOVO 00YK284 represents a significant leap forward in SSD technology, offering 960GB of storage in a 2.5-inch form factor with NVMe interface over PCIe, designed specifically for enterprise environments. This drive is engineered to deliver unparalleled speed and efficiency, capitalizing on the NVMe protocol's advantages to vastly outperform traditional SATA SSDs in terms of throughput and latency. With this SSD, enterprises can achieve previously unattainable levels of performance, making it ideal for high-speed caching, real-time analytics, and databases that require rapid access to data. The use of NVMe over PCIe eliminates bottlenecks and allows for full utilization of the drive's bandwidth, resulting in significantly faster data transfer rates. In addition to its exceptional speed, the LENOVO 00YK284 incorporates a suite of enterprise-grade features to ensure reliability and data integrity. These include advanced wear leveling, error correction codes, and power loss protection. Its endurance and durability are tailored to meet the rigors of 24/7 operation in demanding data center environments. This SSD offers a blend of high performance, capacity, and reliability, making it a compelling choice for enterprises seeking to upgrade their IT infrastructure with state-of-the-art storage solutions. The LENOVO 00YK284 unlocks new possibilities for addressing the most critical and data-intensive enterprise applications, providing a robust foundation for modern data handling demands.

You May Also Be Interested in

CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess